EN
  • EN
  • DE

APT10035B2LLG

Part No APT10035B2LLG
Manufacturer Microsemi Corporation
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 28A T-MAX / Trans MOSFET N-CH 1KV 28A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1000V
Current - Continuous Drain (Id) @ 25°C 28A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Maximum) @ Vgs 186nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5185pF @ 25V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 690W (Tc)
Rds On (Maximum) @ Id, Vgs 350 mOhm @ 14A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package T-MAX [B2]
Package TO-247-3 Variant
Win Source Part Number 768656-APT10035B2LLG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 30
Family Name APT10035B2LLG
Introduction Date March 16, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian APT10035B2LLG CAD Model

Description

The Microsemi Corporation APT10035B2LLG is a member of the POWER MOS 7 family of MOSFETs.

  • Applications: Discrete Semiconductor Products
  • Continuous Drain Current @ 25°C: 28A
  • Maximum Drain-Source Voltage: 1000V
  • Maximum Power Dissipation @ 25°C: 690W
  • Mounting Style: Through-hole
  • Package: TO-247-3 Variant
  • Gate-Source Voltage: ±30V
  • Gate Threshold Voltage @ 2.5mA: 5V
  • Manufacturing Location: Philippines
  • Estimated EOL Date: Obsolete/End of life
  • Supply Status: Limited

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess