EN
  • EN
  • DE

APT100GN120B2G

Part No APT100GN120B2G
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description IGBT 1200V 245A 960W TMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
IGBT Type Trench Field Stop
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 245A
Pulsed Collector Current 300A
Collector-emitter saturation voltage(Max) 2.1V @ 15V, 100A
Maximum Power Dissipation 960W
Total Switching Energy(Ets) 11mJ (on), 9.5mJ (off)
Input Type Standard
Gate Charge 540nC
Turn-on and Turn-off delay time 50ns/615ns
Testing Conditions 800V, 100A, 1 Ohm, 15V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Dimension TO-247-3 Variant
Win Source Part Number 199250-APT100GN120B2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT100GN120B2G CAD Model

Description

APT100GN120B2G Description

The APT100GN120B2G is a versatile transistor designed for optimized thermal performance and high efficiency across various electronic applications. It offers a reliable solution for high-frequency switching tasks.

  • Voltage Rating: 1000V
  • Current Rating: 120A
  • Operating Temperature: -55°C to 150°C
  • Packaging: SOT-227

Applications

  • Renewable Energy Systems
  • Inverters
  • High-Frequency Welders
  • Induction Heating Equipment

Features and Benefits

  • Exceptional thermal performance for increased lifespan
  • High frequency switching capability
  • Low power loss to enhance overall system efficiency
  • Robust design for heavy-duty applications

Additional Details: Ideal for demanding applications, the APT100GN120B2G supports innovations in renewable energy and high-efficiency power systems.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess