EN
  • EN
  • DE

APT20SCD65K

Part No APT20SCD65K
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SILICON 650V 32A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete (End Of Life)
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Maximum) 650V
Current - Average Rectified (Io) 32A
Voltage - Forward (Vf) (Maximum) at If 1.8V at 20A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0ns
Current - Reverse Leakage at Vr 400μA at 650V
Capacitance at Vr, F 680pF at 100mV, 1MHz
Mounting Style Through Hole
Manufacturer Package TO-220-2
Supplier Device Package TO-220 [K]
Operating Temperature - Junction -55°C ~ 150°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809952-APT20SCD65K
Ultra Librarian 3D Model Ultra Librarian APT20SCD65K CAD Model

Description

The Microsemi Corporation APT20SCD65K is an obsolete (end of life) silicon carbide Schottky diode that is supplied in bulk packaging.

  • Mounting Type: Through Hole
  • Recovery Time: 0ns
  • Current-Average Rectified (Io): 32A
  • Supplier Device Package: TO-220 [K]
  • Manufacturer Package: TO-220-2
  • Voltage-DC Reverse (Vr) (maximum): 650V
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)
  • Voltage-Forward (Vf) (maximum) @ If: 1.8V @ 20A
  • Current-Reverse Leakage @ Vr: 400μA @ 650V
  • Capacitance @ Vr, F: 680pF @ 100mV, 1MHz
  • Operating Temperature Range: -55°C to 150°C

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess