EN
  • EN
  • DE

APT30DF60HJ

Part No APT30DF60HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description POWER MODULE FULL BRIDGE SOT-227
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 2.2V @ 30A
Current - Reverse Leakage @ Vr 250μA @ 600V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Chassis Mount
Case / Package SOT-227
Win Source Part Number 1004898-APT30DF60HJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT30DF60HJ CAD Model

Description

The Microsemi Corporation APT30DF60HJ is an active electronic component designed for discrete semiconductor products.

  • Win Source Part Number: 1004898-APT30DF60HJ
  • Packaging: bulk
  • Mounting Type: chassis mount
  • Technology: standard
  • Diode Type: single-phase
  • Current - Average Rectified (Io): 60A
  • Voltage - Forward (Vf) (Max) @ If: 2.2V @ 30A
  • Current - Reverse Leakage @ Vr: 250μA @ 600V
  • Voltage - Peak Reverse (Max): 600V
  • Temperature Range - Operating: -55°C to 175°C (TJ)
  • Case / Package: SOT-227

You May Also Be Interested in

Vishay
BRIDGE RECT 1PHASE 1KV 35A D-34
Need more? Email Us
IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
6A 150A 1kV 1.1V@3A KBL
Lowest to $0.1425
IXYS
BRIDGE RECT 3P 1.6KV 75A V1A-PAK
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1V@400mA 800mA 1kV MBS
Lowest to $0.1664
Vishay
BRIDGE RECT 1PHASE 100V 3A KBPC1
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4049 $52.8098
5+ $21.6656 $108.3280
8+ $20.9885 $167.9080
10+ $20.3115 $203.1150
13+ $19.6344 $255.2472
18+ $17.6033 $316.8594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess