EN
  • EN
  • DE

APT30DS20HJ

Part No APT30DS20HJ
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 1P 200V 45A SOT227
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Diode Type Single Phase
Technology Schottky
Voltage - Peak Reverse (Max) 200 V
Current - Average Rectified (Io) 45 A
Voltage - Forward (Vf) (Max) @ If 850 mV @ 30 A
Current - Reverse Leakage @ Vr 500 µA @ 200 V
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Package / Case SOT-227-4, miniBLOC
Supplier Device Package SOT-227
Ultra Librarian 3D Model Ultra Librarian APT30DS20HJ CAD Model

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 2A GBL
Need more? Email Us
Comchip Technology
BRIDGE RECT 1PHASE 60V 1A MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Taiwan Semiconductor
BRIDGE RECT 1P 200V 500MA MBS
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1P 100V 20A TS-6P
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 2.3A GBU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess