EN
  • EN
  • DE

APT36GA60B

Part No APT36GA60B
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description High Speed PT IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 8
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 65A
Current - Collector Pulsed (Icm) 109A
Vce(on) (Maximum) @ Vge, Ic 2.5V @ 15V, 20A
Power - Max 290W
Switching Energy 307μJ (on), 254μJ (off)
Input Type Standard
Gate Charge 102nC
Td (on/off) @ 25°C 16ns/122ns
Test Condition 400V, 20A, 10 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146759-APT36GA60B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name APT36GA60B
Introduction Date May 01, 2008
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian APT36GA60B CAD Model

Description

The APT36GA60B is a PT IGBT manufactured by Microsemi Corporation.

  • Supply and Demand Status: Limited
  • Maximum Power: 290W
  • Collector Current: 65A
  • Collector-Emitter Breakdown Voltage: 600V
  • Vce(on): 2.5V @ 15V, 20A
  • Package: TO-247-3
  • Suitable for: Motor drives, power supplies, and inverters

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
IXYS
IGBT NPT 1700V 12A TO-268AA
Lowest to $35.3045
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess