EN
  • EN
  • DE

APT50GN60SG

Part No APT50GN60SG
Manufacturer Microsemi Corporation
Catalog END - OF - LIFE
Description Resonant Mode Combi IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1146817-APT50GN60SG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT50GN60SG CAD Model

Description

The APT50GN60SG is a 50A, 600V, Gen 4 SiC Schottky Diode from Microsemi Corporation. It's designed to provide superior performance in high-frequency power conversion applications. Silicon Carbide (SiC) diodes offer significant advantages over traditional silicon diodes, including faster switching speeds, lower reverse recovery charge, and higher operating temperatures.

Applications:

  • Power Factor Correction (PFC): In power supplies and converters.
  • Motor Drives: Improving efficiency and reducing switching losses.
  • Solar Inverters: Enhancing the performance and reliability of solar power systems.
  • Uninterruptible Power Supplies (UPS): Providing efficient and reliable power backup.
  • Welding Equipment: Improving efficiency and reducing size.

Features:

  • Silicon Carbide (SiC) Technology: Provides superior switching performance and efficiency.
  • 600V Blocking Voltage: Suitable for high-voltage applications.
  • 50A Forward Current: Capable of handling high current loads.
  • Zero Reverse Recovery Current: Eliminates reverse recovery losses.
  • Temperature Independent Switching Behavior: Consistent performance over a wide temperature range.
  • High-Frequency Operation: Enables higher switching frequencies for smaller and more efficient designs.
  • High Surge Current Capability: Robust design for handling transient current surges.

Benefits:

  • Improved Efficiency: Reduced switching losses lead to higher efficiency.
  • Higher Switching Frequencies: Enables smaller and lighter designs.
  • Reduced Heat Dissipation: Lower losses result in less heat generation.
  • Increased System Reliability: Robust design and SiC technology enhance reliability.
  • Lower Cooling Requirements: Reduced heat dissipation simplifies cooling design.
  • Faster Switching Speeds: Improves overall system performance.

Additional Details:

The APT50GN60SG offers a significant advantage in terms of reverse recovery losses compared to traditional silicon diodes. Its temperature-independent switching behavior ensures consistent performance across a wide operating temperature range. The diode is available in a TO-247 package. The SiC Schottky diode results in more efficient and reliable power conversion systems, particularly in applications where high switching frequencies are required.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3700 $69.4800
9+ $14.2527 $128.2743
13+ $13.8069 $179.4897
18+ $13.3622 $240.5196
23+ $12.9164 $297.0772
30+ $11.5800 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess