EN
  • EN
  • DE
  • IT

JAN1N3017B

Part No JAN1N3017B
Manufacturer Microsemi Corporation
Description 1 WATT METAL CASE ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1191351-JAN1N3017B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JAN1N3017B CAD Model

Description

The JAN1N3017B is a Zener diode manufactured by Microsemi Corporation. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is known for its high reliability and ability to maintain a stable voltage over a wide range of operating conditions.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting
  • Calibration Standards
  • Reference Voltage Sources

Features:

  • High Reliability: Manufactured to stringent military specifications.
  • Stable Zener Voltage: Maintains a consistent voltage over varying current and temperature.
  • Glass Passivated Junction: Provides excellent stability and reliability.
  • DO-4 Package: Rugged and reliable package for through-hole mounting.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.
  • High Surge Current Capability: Protects circuits from transient voltage spikes.

Benefits:

  • Precise Voltage Regulation: Provides a stable and accurate voltage reference for sensitive circuits.
  • Effective Transient Protection: Protects downstream components from damage due to voltage surges and spikes.
  • Enhanced Circuit Reliability: High-quality construction and stable performance ensure long-term reliability.
  • Simplified Circuit Design: Easy to integrate into various circuit designs for voltage regulation and protection.
  • Military Grade Reliability: Suitable for use in demanding applications requiring high reliability.

Technical Specifications:

The JAN1N3017B features a Zener voltage (Vz) of 10V with a tolerance of ±5%. It is designed for a maximum power dissipation of 1W. The diode is housed in a DO-4 package. The operating temperature range is specified to ensure stable performance over a wide range of environmental conditions. The reverse leakage current is minimized to ensure efficient voltage regulation.

The JAN1N3017B Zener diode is a reliable and accurate voltage regulation component, well-suited for demanding applications requiring stable voltage and transient protection. Its military-grade reliability and precise performance make it a preferred choice for critical electronic circuits.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess