EN
  • EN
  • DE

JANTX1N3024B

Part No JANTX1N3024B
Manufacturer Microsemi Corporation
Description 1 WATT METAL CASE ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1191414-JANTX1N3024B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N3024B CAD Model

Description

The JANTX1N3024B is a 10V, 1W Zener diode manufactured by Microsemi Corporation. Zener diodes are silicon semiconductor devices that allow current to flow in either a forward or reverse direction. This makes the diode useful in voltage regulation and surge suppression applications. The JANTX prefix indicates it is a high-reliability device suitable for military or aerospace applications.

Applications:

  • Voltage Regulation: Provides a stable voltage output in power supplies.
  • Voltage Reference: Used as a reference voltage in precision circuits.
  • Surge Suppression: Protects sensitive components from voltage spikes.
  • Clipping Circuits: Limits the voltage to a specific level.

Features:

  • Precise Zener Voltage: Maintains a stable voltage over a wide current range.
  • High Reliability: Designed for demanding environments.
  • Low Leakage Current: Minimizes power consumption.
  • Fast Response Time: Responds quickly to voltage changes.
  • Axial Lead Package: Easy to mount on circuit boards.

Benefits:

  • Stable Voltage Output: Ensures consistent voltage regulation.
  • Protection from Voltage Spikes: Prevents damage to sensitive components.
  • Long Lifespan: Offers extended operational life.
  • Easy to Use: Simple to incorporate into existing circuits.
  • High-Quality Component: Provides reliable performance in critical applications.

Critical technical specifications for the JANTX1N3024B, found in the datasheet, include the Zener voltage, Zener test current, maximum power dissipation, and operating temperature range. These parameters are vital for designing the diode into a specific circuit.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess