EN
  • EN
  • DE
  • IT

JANTX1N4107-1

Part No JANTX1N4107-1
Manufacturer Microsemi Corporation
Catalog Diodes - Zener - Single
Description SILICON 500mA LOW NOISE ZENER DIODES | DIODE ZENER 13V 500MW DO35
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Voltage - Zener (Nom) (Vz) 13V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 200 Ohms
Current - Reverse Leakage at Vr 50nA at 9.87V
Voltage - Forward (Vf) (Maximum) at If 1.1V at 200mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N4107
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191420-JANTX1N4107-1
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N4107-1 CAD Model

Description

The Microsemi Corporation 1191420-JANTX1N4107-1 is a through hole mounted zener diode with a voltage rating of 13V and a maximum power of 500mW.

  • This diode has: a ±5% tolerance and an impedance (Maximum) (Zzt) of 200 Ohms.
  • The voltage - forward (Vf) (Maximum) @ If is: 1.1V @ 200mA, and the current - reverse leakage @ Vr is 50nA @ 9.87V.
  • It is available in: DO-204AH, DO-35, Axial packaging and has a medium popularity with limited supply and demand.
  • The family part number is: 1N4107, and the manufacturer pack quantity is 1.
  • The temperature range - operating is: -65°C ~ 175°C.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
1W 4.3V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1W 27V LL-41
Lowest to $0.0305
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess