EN
  • EN
  • DE
  • IT

JANTX1N5619

Part No JANTX1N5619
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description MILITARY RECTIFIERS | DIODE GEN PURP 600V 1A AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.6V at 3A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 250ns
Current - Reverse Leakage at Vr 500nA at 600V
Mounting Style Through Hole
Manufacturer Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Family Part Number 1N5619
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1191443-JANTX1N5619
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JANTX1N5619 CAD Model

Description

The JAN1N5619 is a standard diode manufactured by Microsemi Corporation.

  • Type: Fast recovery diode
  • Current Average Rectified (Io): 1A
  • Reverse Recovery Time (trr): 250ns
  • Voltage DC Reverse (Vr) Maximum: 600V
  • Voltage Forward (Vf) Maximum @ If: 1.6V @ 3A
  • Mounting Style: Through-hole
  • Temperature Range: -65°C to 175°C
  • Package: A, axial
  • Suitable for: Various applications

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@5A 35ns 5A 600V SMBF
Lowest to $0.0539
Taiwan Semiconductor
Rectifiers 35ns 1A 200V Super F ast Recovery Rect
Lowest to $0.1082
ShenZhen SlkorMicro Semicon Co. Ltd
950mV@1A 35ns 1A 200V SMA(DO-214AC)
Lowest to $0.1249
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 200V 950mV@3A SMB
Lowest to $0.4467
ShenZhen SlkorMicro Semicon Co. Ltd
Lowest to $0.0077
ShenZhen SlkorMicro Semicon Co. Ltd
75V 2 pairs in series 1.25V@150mA 4ns 150mA SOT-363
Lowest to $0.0357
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Lowest to $0.0107
ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us
Micro Commercial Co
DIODE STANDARD 600V 1A DO214AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4322 $76.2966
7+ $20.8684 $146.0788
10+ $20.2163 $202.1630
14+ $19.5632 $273.8848
18+ $18.9111 $340.3998
23+ $16.9552 $389.9696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 329 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess