EN
  • EN
  • DE

JANTX1N5646A

Part No JANTX1N5646A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description 1500 WATT UNIDIRECTIONAL TRANSIENT VOLTAGE SUPPRESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/500
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 30.8V
Minimum Breakdown Voltage 34.2V
Maximum Clamping Voltage 49.9V
Current - Peak Pulse (10/1000μs) 30A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General
Operating Temperature Range -65°C ~ 175°C (TJ)
Mounting Style Through Hole
Package DO-13
Manufacturer Package DO-13 (DO-202AA)
RoHS State Request Verification
Win Source Part Number 1191448-JANTX1N5646A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 1N5646A
Introduction Date December 04, 2003
ECCN EAR99
Country of Origin Ireland, Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian JANTX1N5646A CAD Model

Description

The JANTX1N5646A is a Zener type discrete semiconductor product manufactured by Microsemi Corporation.

  • Channel: Unidirectional
  • Mounting Style: Through Hole
  • Supplier Device Package: DO-13
  • Manufacturer Pack Quantity: 1
  • Minimum Breakdown Voltage: 34.2V
  • Voltage-Reverse Standoff (Typ): 30.8V
  • Current-Peak Pulse (10/1000μs): 30A
  • Power-Peak Pulse: 1500W (1.5kW)
  • Maximum Clamping Voltage: 49.9V
  • Alternative Parts: 1N5646AB, 1N5646A, and 1N5646A
  • RoHS Compliant: Yes

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess