EN
  • EN
  • DE

SKY77192-14

Part No SKY77192-14
Manufacturer Skyworks Solutions Inc.
Catalog Unclassified
Description 450MHZ CDMA2000 PAM / Power Amplifier Module for CDMA2000
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Skyworks Solutions Inc.
Part Status Active
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810609-SKY77192-14
Ultra Librarian 3D Model Ultra Librarian SKY77192-14 CAD Model

Description

The SKY77192-14 is a multimode multiband Power Amplifier Module (PAM) manufactured by Skyworks Solutions Inc. This PAM is designed for use in cellular handsets supporting GSM, GPRS, EDGE, UMTS, and LTE technologies. It provides efficient and reliable power amplification for transmitting signals in various frequency bands.

Applications

  • Cellular handsets (smartphones and feature phones)
  • Mobile broadband devices
  • Wireless communication devices
  • IoT devices requiring cellular connectivity

Features

  • Multiband operation: supports multiple frequency bands for GSM, GPRS, EDGE, UMTS, and LTE
  • High efficiency: reduces power consumption and extends battery life
  • Compact size: allows for integration in small form factor devices
  • Integrated power control: ensures optimal power output and spectral compliance
  • Harmonic filtering: minimizes unwanted emissions

Benefits

  • Enables global roaming by supporting multiple cellular standards
  • Extends battery life, reducing the need for frequent charging
  • Reduces the overall size and cost of the mobile device
  • Ensures compliance with regulatory standards for cellular transmissions
  • Improves the quality and reliability of wireless communication

Additional Details

The SKY77192-14 integrates multiple power amplifiers, impedance matching networks, and control circuitry into a single module. It supports various frequency bands, including GSM850, EGSM900, DCS1800, PCS1900, UMTS Bands I, II, IV, V, VIII, and LTE bands. The PAM is designed to meet the stringent requirements of cellular standards, providing excellent linearity and efficiency. Its integrated power control functionality ensures that the output power is accurately controlled to minimize interference and optimize network performance. The SKY77192-14 is typically packaged in a small surface-mount module, making it easy to integrate into mobile device designs. Detailed specifications, including output power, efficiency, and harmonic performance, can be found in the product datasheet.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $6.4772
Others
Lowest to $0.1640
Others
Lowest to $1.0095
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5437 $61.7480
95+ $1.2667 $120.3365
145+ $1.2271 $177.9295
195+ $1.1875 $231.5625
255+ $1.1480 $292.7400
340+ $1.0291 $349.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess