EN
  • EN
  • DE

JANTX2N2324S

Part No JANTX2N2324S
Manufacturer Microsemi Corporation
Catalog SCRs - Single
Description DIODE SILICON CTRL TO-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete(EOL)
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Current - On State (It (AV)) (Max) 220mA
Current - Hold (Ih) (Max) 2mA
SCR Type Sensitive Gate
Temperature Range - Operating -65°C to 125°C
Mounting Through Hole
Case / Package TO-5
Win Source Part Number 132887-JANTX2N2324S
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian JANTX2N2324S CAD Model

Description

The Microsemi Corporation SCR type sensitive gate with bulk packaging is a through-hole mounting electronic component that has a maximum current hold of 2mA and a voltage off state of 100V.

  • Maximum Gate Trigger Voltage: 800mV
  • Maximum Gate Trigger Current: 200μA
  • Maximum On-State Current: 220mA
  • Current Non-Repetitive Surge: Not specified
  • Status: Obsolete (EOL)
  • Operating Temperature Range: -65°C to 125°C
  • Package Type: TO-5
  • Quantity per Package: 1

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CONT 1200V 16A TO220AB
Lowest to $4.7909
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
Taiwan Semiconductor
SCR 600V 800MA TO92
Need more? Email Us
Littelfuse Inc.
SCR 400V 6A TO252
Lowest to $1.9305
STMicroelectronics
SCR 400V 800MA TO92-3
Lowest to $0.1334
Vishay
PHASE CONTROL SCR TO-220 FULLPAK | SCR PHASE CONT 800V 25A TO-220FP
Lowest to $35.5809
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
STMicroelectronics
SCR 400V 1.25A TO92-3
Lowest to $0.2079

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.9468 $71.9468
2+ $59.0334 $118.0668
4+ $57.1886 $228.7544
5+ $55.3438 $276.7190
6+ $53.4989 $320.9934
8+ $47.9646 $383.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 598 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess