EN
  • EN
  • DE

JANTX2N5664

Part No JANTX2N5664
Manufacturer Microsemi Corporation
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 5A TO66 / Trans GP BJT NPN 200V 5A 2500mW 3-Pin(2+Tab) TO-66 Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series Military, MIL-PRF-19500/455
Packaging Bulk
Transistor Type NPN
Current - Collector (Ic) (Maximum) 5A
Voltage - Collector Emitter Breakdown (Maximum) 200V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 5A, 1A
Current - Collector Cutoff (Maximum) 200nA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 40 @ 1A, 5V
Power - Max 2.5W
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Style Through Hole
Package TO-213AA, TO-66-2
Manufacturer Package TO-66 (TO-213AA)
Win Source Part Number 777684-JANTX2N5664
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 2N5664
Introduction Date April 25, 2001
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian JANTX2N5664 CAD Model

Description

The Microsemi Corporation electronic component (product) is a part of the Military, MIL-PRF-19500/455 series.

  • Win Source Part Number: 777684-JANTX2N5664
  • Packaging: Bulk
  • Mounting Style: Through Hole
  • Operating Temperature Range: -65°C ~ 200°C (TJ)
  • Package: TO-213AA, TO-66-2
  • Power-Max: 2.5W
  • Transistor Type: NPN
  • Current - Collector (Ic) (maximum): 5A
  • Voltage - Collector Emitter Breakdown (maximum): 200V
  • Vce saturation (maximum) @ Ib, Ic: 1V @ 5A, 1A
  • Current - Collector Cutoff (maximum): 200nA
  • DC Current Gain (hFE) (minimum) @ Ic, Vce: 40 @ 1A, 5V
  • Alternative Parts (Cross-Reference): 2N5664, 2N5664JX, 2N5664J, 2N5664JV
  • Introduction Date: April 25, 2001
  • Estimated EOL Date: 2028
  • Supply and Demand Status: Limited
  • Quantity Per Package: 1

You May Also Be Interested in

ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess