EN
  • EN
  • DE

JANTXV2N7224U

Part No JANTXV2N7224U
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description MOSFET N-CH 100V 34A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Packaging Bulk
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) at 25°C 34A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 81mOhm at 34A, 10V
Vgs(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 125nC at 10V
Maximum Vgs ±20V
Power Dissipation (Maximum) 4W , 150W (Tc)
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Supplier Device Package TO-267AB
Manufacturer Package TO-267AB
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813391-JANTXV2N7224U
Ultra Librarian 3D Model Ultra Librarian JANTXV2N7224U CAD Model

Description

The 813391-JANTXV2N7224U is a MOSFET (Metal Oxide) transistor that is designed to be used in a variety of electronic devices. It is an N-Channel transistor with a drain to source voltage (Vdss) of 100V. The transistor is designed to be mounted in a surface mount device (SMD) and has a power dissipation of up to 4W. The 813391-JANTXV2N7224U is a reliable and efficient transistor that is perfect for use in a variety of applications.

  • Drain to Source Voltage (Vdss): 100V
  • Mounting Type: SMD
  • Power Dissipation: Up to 4W

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 3Ω@10V 225mW 1V@250uA 1 N-channel SOT-23
Lowest to $0.0267
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@5V,50mA 225mW 2.5V@250uA 1 N-channel SOT-23
Lowest to $0.0143
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $242.0852 $242.0852
2+ $217.0418 $434.0836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess