EN
  • EN
  • DE

LE75183BFSCT

Part No LE75183BFSCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC LINE CARD LCAS 1CHIPLE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Line Card Access Switch
Number of Circuits 1
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 206120-LE75183BFSCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE75183BFSCT CAD Model

Description

The Microsemi Corporation 206120-LE75183BFSCT is an obsolete (EOL) electronic component that is used as a line card access switch.

  • Status: obsolete (EOL)
  • Function: line card access switch
  • Popularity: medium
  • Supply and demand status: balance
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Case/Package: 28-SOIC
  • Mounting Technology: SMD (SMT)

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $5.6191
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Others
Need more? Email Us
Others
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess