EN
  • EN
  • DE

LE88111BLC

Part No LE88111BLC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC VOICEPORT FXS 4KHZ 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Obsolete(EOL)
Purpose Telecom Circuit
Number of Circuits 1
Supply Voltage - Operating 3V, 5V
Mounting SMD (SMT)
Case / Package 44-eLQFP
Win Source Part Number 1052209-LE88111BLC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE88111BLC CAD Model

Description

The LE88111BLC is a single-channel SLIC (Subscriber Line Interface Circuit) device manufactured by Microsemi Corporation. It provides the necessary interface functions between a communication system and a subscriber line. This includes battery feed, ring generation, supervision, and hybrid functions.

Applications

  • VoIP (Voice over Internet Protocol) Gateways: Provides the analog telephone interface for VoIP gateways.
  • PBX (Private Branch Exchange) Systems: Used in PBX systems to connect analog phones to the system.
  • Central Office (CO) Switches: Provides the interface between the switch and the subscriber line.
  • Wireless Local Loop (WLL) Systems: Used in WLL systems to provide analog phone service.
  • Fiber to the Home (FTTH) Systems: Integrates into FTTH systems for providing traditional phone services.
  • Customer Premises Equipment (CPE): Provides connectivity for analog phones in CPE devices.

Features

  • Single-Channel SLIC: Provides a single analog phone line interface.
  • Battery Feed: Supplies DC power to the subscriber line.
  • Ring Generation: Generates the ringing signal for the phone.
  • Supervision: Monitors the subscriber line for off-hook and on-hook conditions.
  • Hybrid Function: Provides two-wire to four-wire conversion.
  • Low Power Consumption: Designed for low power operation.
  • Programmable Parameters: Allows for customization of line characteristics.

Benefits

  • Complete Analog Interface: Provides all the necessary functions for interfacing with an analog phone line.
  • Simplified Design: Reduces the complexity of designing a phone line interface.
  • Improved Performance: Offers high-quality voice transmission and reception.
  • Reduced Power Consumption: Low power design helps to conserve energy.
  • Flexible Configuration: Programmable parameters allow for customization to meet specific requirements.

Additional Details

The LE88111BLC typically operates from a -48V battery supply. It provides various protection features such as overvoltage protection and overcurrent protection. The device is available in a compact package. It supports various signaling protocols and standards used in telephony. The specific package type and operating temperature range can vary depending on the specific version of the LE88111BLC. It is a crucial component in systems that need to interface with traditional analog telephone lines.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0984 $60.9840
24+ $5.0035 $120.0840
36+ $4.8475 $174.5100
50+ $4.6905 $234.5250
64+ $4.5345 $290.2080
86+ $4.0656 $349.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess