EN
  • EN
  • DE

LE9500BBJC

Part No LE9500BBJC
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLIC 1CH UNIV 85V 28PLCC / SLIC 1-CH 52dB 40mA 3.3V 28-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 1
Operating Supply Voltage 3.3V
Operating Supply Current 40mA
Mounting SMD
Manufacturer Package 28-PLCC
Win Source Part Number 778475-LE9500BBJC
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name LE9500
Introduction Date May 07, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LE9500BBJC CAD Model

Description

The Microsemi Corporation LE9500BBJC is a Subscriber Line Interface Concept (SLIC) integrated circuit (IC) that features a parallel interface.

  • Interface: Parallel
  • Circuits: Single
  • Operating Supply Voltage: 3.3V
  • Current: 40mA
  • Package: 28-PLCC
  • Mounting Type: Surface-mount technology
  • Family: LE9500
  • Category: Integrated circuits (ICs)
  • Status: Obsolete (EOL)
  • Supply and Demand: Limited
  • Alternative Parts: W671352Y, W671340P, W671352P, W671371P

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Infineon Technologies
PBL38621/2 - FLEXISLIC, SUBSCRIB / Telecom IC Subscriber Line Interface Circuit 28-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess