EN
  • EN
  • DE

LX7201-15ISF

Part No LX7201-15ISF
Manufacturer Microsemi Corporation
Catalog Interface - Signal Terminators
Description IC USB LINE TERM EMI/ESD SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Type USB
Number of Terminations 2
Voltage - Supply 5.25V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Ultra Librarian 3D Model Ultra Librarian LX7201-15ISF CAD Model

You May Also Be Interested in

Texas Instruments
IC 3-5V LVD TERMINATOR 24-TSSOP
Lowest to $3.2177
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Texas Instruments
18-Line SCSI Terminator
Lowest to $5.9592
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Texas Instruments
27-LINE 3-V - 5V LVD TERMINATOR FOR WIDE ULTRA2, ULTRA3,ULTRA160,AND ULTRA320 SCSI WITH INTEGRATED SPI-3 DELAY | IC SCSI 27-LINE TERM 64-LQFP
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
Multimode (LVD/SE) SCSI 9 Line Terminator
Lowest to $7.5013

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess