EN
  • EN
  • DE

MAPLAD6.5KP120A

Part No MAPLAD6.5KP120A
Manufacturer Microsemi Corporation
Catalog TVS - Diodes
Description TVS DIODE 120VWM 193VC MINI-PLAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 120V
Voltage - Breakdown (Min) 133V
Voltage - Clamping (Max) @ Ipp 193V
Current - Peak Pulse (10/1000µs) 33.6A
Power - Peak Pulse 6500W (6.5kW)
Power Line Protection No
Applications General Purpose
Operating Temperature -55°C ~ 150°C (TJ)
Grade Military
Qualification MIL-PRF-19500
Mounting Type Surface Mount
Package / Case Nonstandard SMD
Supplier Device Package Mini-PLAD;5;9;7;10;8;3;4;2;1;785;4430;175;4530;118;600003;1514;641;31;4878;283;2439;495;5272;600039;2832;3584;4786;600026;3766;4024;448;3526;478;18;4491;600425;3811;2997;353;150;278;490;1727;3372;954;568;488;10;3757;2312;2516;1833;20;846;1261;4316;1243;600;4367;5789;5399;1655;497;1801;296;893;264;4518;2679;600277;112;1740;732;13;602116;818;0;96854;119054;104728;15790;119055;110403;110404;37541;125105;81054;87498;105844;99621;77539;94176;15791;124422;93449;119399;45698;125040;125041;93450;88562;119400;88589;93936;15792;15793;50709;50710;119401;88590;87497;119402;15794;15795;15796;15797;108192;103832;29664;57817;53340;119427;112603;66207;90096;29665;50711;50060;7902;119520;15798;124419;124331;46120;89859;88591;93937;53339;119428;112604;15799;119425;119426;66496;95151;103833;117172;15800;119423;50712;50061;117173;121830;119424;74978;5149;44471;75932;15801;75931;88592;24445;74185;88593;77595;32993;75933;15802;75934;88594;119418;119419;119420;119421;119422;132859;119412;119413;119414;114670;119415;126828;127445;119416;119417;119403;119404;119405;119406;119407;119408;119409;119410;119411;119429;119430;119431;123885;130066;43198;124432;8566;119432;124433;119433;93760;122643;122644;119434;58681;37542;58682;37543;119712;37544;22844;21947;94862;90346;123090;96118;107405;96790;90347;3731;122724;91080;91078;95376;91079;104723;119543;37545;37546;37547;37548;119435;115000;108843;119436;20104;15534;89565;81782;120910;74548;96947;131419;37549;37550;119662;119663;119660;106145;110731;119437;110729;119661;110730;110733;119664;110732;80252;119438;23545;58346;15837;57443;117875;114223;114224;114225;114227;125038;125039;115029;23635;119439;96842;96841;96843;28438;119440;105828;105832;105830;105829;15804;103834;37552;96844;99622;99623;124626;124627;124624;124625;124658;124662;124622;124650;124621;96845;119441;42946;15805;37553;119442;54557;96847;124632;96848;124637;124640;124638;124636;37554;124663;37555;37556;102786;50628;113689;70073;50629;124666;96849;102280;92210;99865;98858;98857;94195;15399;122641;15831;131259;99870;131414;15829;15827;99867;15806;94193;104727;99868;99871;99869;98859;90348;90349;69142;131371;119444;110739;93451;93452;93453;89858;15807;119445;110406;110405;90097;15808;124420;119446;45699;89857;93454;93455;93456;93457;93458;93459;93460;112599;99546;110737;19055;119447;110408;110407;37557;122890;122891;90098;110738;15810;74030;66498;119448;45700;93461;93462;15811;93463;112606;43202;43204;119449;109433;108855;119971;108854;108856;117453;108191;111002;97615;84635;82952;119450;26786;44489;97468;93464;93465;93466;93467;93468;93469;93470;123672;123667;123668;123670;123671;123669;97469;93471;93472;115230;101509;106044;132939;108853;119453;119452;119451;108852;122566;15352;42948;113045;81055;15763;46542;51033;37558;117874;117452;94194;37559;86063;69967;69969;69968;69966;96512;80791;126634;96746;96745;46214;37560;15813;15755;96830;37561;89326;124630;88169;91857;127040;124635;124631;124629;124633;45482;42949;89328;96831;89329;96832;89330;124652;96833;99625;124651;96834;124656;89331;96835;124424;123884;96513;86064;86066;86065;124620;124616;96836;48281;89333;124623;96837;124657;24331;124425;89332;74031;74032;74033;74034;74035;74036;74037;74038;74039;74040;74041;74042;74043;74044;74045;74046;74047;74048;74049;74050;99626;110577;1195;5830;119454;119455;119456;35823;37562;42950;119457;42951;119494;131416;37563;44331;119474;119493;119509;37564;119551;119479;119487;119521;37567;37568;44332;119485;119554;119537;93939;93940;8
Ultra Librarian 3D Model Ultra Librarian MAPLAD6.5KP120A CAD Model

You May Also Be Interested in

Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess