EN
  • EN
  • DE

MAX3678UTN+

Part No MAX3678UTN+
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 66.67MHz to 333.33MHz-IN 333.33MHz-OUT 56-Pin TQFN EP / IC FREQ SYNTH 56-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Type Frequency Synthesizer
PLL Yes
Input LVPECL
Output LVPECL
Number of Circuits 1
Frequency - Max 333.33MHz
Operating Supply Voltage 3V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 786025-MAX3678UTN+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3678
Introduction Date May 01, 2008
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3678UTN+ CAD Model

Description

The MAX3678UTN+ is a frequency synthesizer from Microsemi Corporation. It is a type of integrated circuit that is used to generate frequencies.

  • Maximum Frequency: 333.33MHz
  • Circuits: 1
  • Package Type: 56-WFQFN exposed pad
  • Operating Supply Voltage: 3V
  • Input: LVPECL
  • Output: LVPECL
  • PLL: Yes
  • Divider/Multiplier: No
  • Status: Obsolete, End of Life
  • Family: MAX3678
  • Category: Integrated Circuits (ICs)
  • Supply: Limited

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess