EN
  • EN
  • DE

MSD100-16

Part No MSD100-16
Manufacturer Microsemi Corporation
Catalog Bridge Rectifiers
Description BRIDGE RECT 3PHASE 1.6KV 100A M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bridge Rectifier Three Phase Standard 1.6 kV Chassis Mount M3
Manufacturer Microsemi Corporation
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Chassis Mount
Package M3
Case / Package M3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number MSD100-16MP, MSD100-16MP-ND, MSD10016
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885949-MSD100-16
Ultra Librarian 3D Model Ultra Librarian MSD100-16 CAD Model

Description

The Microsemi Corporation 885949-MSD100-16 is a bridge rectifier that is now obsolete. It is a three-phase standard device with a 1.6 kV chassis mount.

  • Type: Three-Phase Standard Bridge Rectifier
  • Voltage: 1.6 kV
  • Mounting Type: Chassis Mount
  • Operating Temperature: -40°C to 150°C (TJ)
  • Package: Bulk
  • Case/Package: M3
  • Supply and Demand Status: Limited
  • Quantity per Package: 1
  • Status: Obsolete
  • Manufacturer: Microsemi Corporation

You May Also Be Interested in

IXYS
BRIDGE RECT 3P 1.6KV 150A E2
Lowest to $111.0448
IXYS
BRIDGE RECT 1PHASE 600V 106A
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.1V@4A 4A 135A 1kV KBL
Lowest to $0.1168
ShenZhen SlkorMicro Semicon Co. Ltd
50A 1.1V@1A 1A 1kV DBS
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 400V 35A D-34
Lowest to $8.2882
Vishay
BRIDGE RECT 1P 600V 25A GSIB-5S
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30A 1.1V@800mA 800mA 800V MBS
Lowest to $0.0206
Vishay
BRIDGE RECT 1P 1.6KV 25A D-34
Lowest to $26.0614
Comchip Technology
BRIDGE RECT 1PHASE 600V 4A GBJ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess