EN
  • EN
  • DE

MT3270BE

Part No MT3270BE
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC RECEIVER DTMF 50DB 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Purpose DTMF Receiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 045029-MT3270BE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT3270BE CAD Model

Description

Microsemi Corporation's MT3270BE is a through-hole DTMF receiver integrated circuit.

  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Supply Current: 3mA
  • Temperature Range: -40°C to 85°C
  • Package: 8-PDIP case
  • Supply and Demand Status: limited
  • Circuits: one circuit
  • Suitability: suitable for use in integrated circuits applications

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Others
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $6.2971
ST-Ericsson Inc
Lowest to $42.5952
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
ST-Ericsson Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess