EN
  • EN
  • DE

MT3370BS1

Part No MT3370BS1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC RECEIVER DTMF 50DB 18SOIC / DTMF RX 4.19MHz 5V 18-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Part Status Obsolete(EOL)
Function DTMF Receiver
Interface Parallel
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 790013-MT3370BS1
Popularity Medium
Supply and Demand Status Limited
Family Name MT3370B
Introduction Date August 30, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT3370BS1 CAD Model

Description

The Microsemi Corporation MT3370BS1 is an integrated circuit.

  • Packaging: 18-SOIC (0.295", 7.50mm Width)
  • Operating Temperature Range: -40°C to 85°C
  • Circuits: 1
  • Mounting Type: SMD
  • Interface: Parallel
  • Operating Supply Current: 3mA
  • Family Name: MT3370B
  • Category: Integrated circuits (ICs)
  • Part Status: Obsolete (EOL)
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete/end of life
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Broadcom Limited
Lowest to $10.8258
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Others
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess