EN
  • EN
  • DE

MT8885AE1

Part No MT8885AE1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TXRX DTMF 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Purpose DTMF Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 1080962-MT8885AE1
Popularity Medium
Supply and Demand Status Balance
Quantity per package 240
Ultra Librarian 3D Model Ultra Librarian MT8885AE1 CAD Model

Description

The MT8885AE1 is a DTMF transceiver integrated circuit manufactured by Microsemi Corporation.

  • Supply Voltage: 4.75V to 5.25V
  • Operating Supply Current (Max): 7mA
  • Packaging: Tube/Rail
  • Mounting Type: Through Hole
  • Package Type: 24-PDIP
  • Operating Temperature: -40°C to 85°C
  • Category: Integrated Circuits
  • Quantity per Package: 240

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $85.6225

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess