EN
  • EN
  • DE

MT88E43BS1

Part No MT88E43BS1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC CNIC2 CLIP CID CIDCW 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Purpose Telecom Circuit
Number of Circuits 1
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 4.7mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1080969-MT88E43BS1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MT88E43BS1 CAD Model

Description

The MT88E43BS1 is a 1-circuit, SMD (SMT) mounted integrated circuit designed for telecom circuits.

  • Circuit Count: 1
  • Mounting Type: SMD (SMT)
  • Application: Telecom
  • Supply Voltage: 2.7V to 5.5V
  • Operating Supply Current: 4.7mA
  • Package: 24-SOIC
  • Packaging: Tube/Rail
  • Popularity: Medium
  • Supply and Demand Status: sufficient
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Infineon Technologies
Lowest to $5.6191
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess