EN
  • EN
  • DE

MT90840AL

Part No MT90840AL
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC DGTL SWITCH DHS 100MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Obsolete(EOL)
Purpose Switch
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 100mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-MQFP (14x20)
Win Source Part Number 045068-MT90840AL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT90840AL CAD Model

Description

The Microsemi Corporation MT90840AL is an obsolete (EOL) electronic component that is perfect for use in a variety of electronic devices.

  • Manufacturer: Microsemi Corporation
  • Part Number: 045068-MT90840AL
  • Component Type: integrated circuit
  • Circuits: 1 circuit
  • Mounting Technology: SMD (SMT) technology
  • Application: switch applications
  • Operating Temperature Range: -40°C to 85°C
  • Package: 100-MQFP (14x20)
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Operating Supply Current: 100mA

You May Also Be Interested in

Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $23.0283
Infineon Technologies
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Infineon Technologies
Lowest to $85.6225
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1906 $61.1436
14+ $8.3610 $117.0540
22+ $8.1000 $178.2000
30+ $7.8390 $235.1700
39+ $7.5780 $295.5420
52+ $6.7937 $353.2724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess