EN
  • EN
  • DE

MT90863AG2

Part No MT90863AG2
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC DGTL SWITCH RCDX 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Obsolete(EOL)
Purpose Switch
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 52mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 144-PBGA (23x23)
Win Source Part Number 129652-MT90863AG2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT90863AG2 CAD Model

Description

The MT90863AG2 is an obsolete (EOL) electronic component manufactured by Microsemi Corporation.

  • Packaging: tray
  • Circuits: 1
  • Mounting Type: SMD (SMT)
  • Function: switch
  • Category: integrated circuits
  • Popularity: medium
  • Temperature Range: -40°C to 85°C
  • Operating Supply Voltage: 3V to 3.6V

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 64QFN
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
Lowest to $6.2971
Infineon Technologies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess