EN
  • EN
  • DE

MT9173AE1

Part No MT9173AE1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24DIP / Telecom IC Subscriber Line Interface Concept (SLIC) 24-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microsemi Corporation
Package Tube
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 10mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 24-PDIP
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928466-MT9173AE1
Ultra Librarian 3D Model Ultra Librarian MT9173AE1 CAD Model

Description

The MT9173AE1 is an obsolete Subscriber Line Interface Concept (SLIC) integrated circuit (IC) from Microsemi Corporation.

  • Category: Integrated Circuits (ICs) - Interface - Telecom
  • Package: Tube
  • Standard Package Quantity: 90 pcs
  • Supply Voltage: 4.75V to 5.25V
  • Current Consumption: 10mA
  • Mounting: Through-Hole
  • Supplier Device Package: 24-PDIP
  • Operating Temperature: -40°C to 85°C
  • MSL: 1 (Unlimited)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Product Status: Obsolete

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
ST-Ericsson Inc
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,576 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess