EN
  • EN
  • DE

PCA970A

Part No PCA970A
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 269933-PCA970A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA970A CAD Model

Description

The PCA970A is a transient voltage suppressor (TVS) diode manufactured by Microsemi Corporation, designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. This device safeguards electronic circuits by clamping transient voltages to a safe level, preventing damage to downstream components. The PCA970A is an essential component for ensuring the reliability and longevity of electronic equipment in harsh environments.

Applications:

  • Telecommunications equipment: Protects communication lines from lightning strikes and ESD events.
  • Industrial control systems: Shields sensitive control circuitry from voltage transients in industrial environments.
  • Automotive electronics: Provides transient voltage protection for automotive electronic modules.
  • Power supplies: Protects power supply circuits from voltage surges.
  • Data lines: Safeguards data transmission lines from ESD and other transient voltages.

Features:

  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • Low clamping voltage: Limits the voltage across protected components to a safe level.
  • High surge current capability: Can withstand high surge currents without degradation.
  • Low leakage current: Minimizes current leakage during normal operation.
  • Small package size: Allows for compact design and easy integration into various systems.

Benefits:

  • Enhanced system reliability: Prevents component failures due to voltage transients.
  • Improved product lifespan: Extends the operational life of electronic equipment by protecting it from damage.
  • Simplified system design: Reduces the need for complex transient protection circuitry.
  • Cost-effective solution: Provides robust transient protection at a competitive price.
  • Compliance with industry standards: Meets industry standards for transient voltage protection.

Additional Details:

The PCA970A is typically characterized by its breakdown voltage, clamping voltage, peak pulse current, and response time. The breakdown voltage is the voltage at which the diode begins to conduct. The clamping voltage is the maximum voltage that the diode will allow across the protected components during a transient event. The peak pulse current is the maximum surge current that the diode can withstand. The response time is the time it takes for the diode to clamp the voltage. Detailed specifications such as breakdown voltage range, clamping voltage levels, and surge current ratings can be found in the product datasheet.

For detailed specifications, consult the Microsemi Corporation datasheet for PCA970A.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
NEC
Need more? Email Us
Broadcom Limited
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $3.2617
NPC
Need more? Email Us
NVIDIA
Lowest to $47.5828
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess