EN
  • EN
  • DE

PD64004AH

Part No PD64004AH
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PSE Controller 44V 57V 48-Pin QFN / POE PSE MANAGER 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Not For New Designs
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 35W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 44 V to 57 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 70°C
Case / Package 48-QFN (7x7)
Win Source Part Number 209715-PD64004AH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 260
Family Name PD64004AH
Introduction Date July 10, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PD64004AH CAD Model

Description

The Microsemi Corporation PD64004AH is a Power over Ethernet (PoE) controller designed to provide power to Ethernet devices over the same cable used for data transfer.

  • Product Name: PD64004AH
  • Manufacturer: Microsemi Corporation
  • Description: Power over Ethernet (PoE) controller
  • Channels: 4-channel
  • Features: Internal switch
  • Supply Voltage Range: 44V to 57V
  • Compliance: 802.3@t (PoE+) and 802.3@f (PoE) standards
  • Maximum Power Dissipation: 35W
  • Package: 48-QFN (7x7)
  • Operating Temperature Range: -40°C to 70°C
  • Status: Obsolete and end-of-life

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess