EN
  • EN
  • DE

PD69104B1FILQ

Part No PD69104B1FILQ
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microsemi Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833575-PD69104B1FILQ
Ultra Librarian 3D Model Ultra Librarian PD69104B1FILQ CAD Model

Description

The PD69104B1FILQ is a Power over Ethernet (PoE) controller IC from Microsemi Corporation. It is designed to manage and deliver power to devices via Ethernet cables, adhering to IEEE 802.3af/at/bt standards. This allows for the powering of devices such as IP cameras, VoIP phones, and wireless access points without the need for separate power supplies, streamlining installation and reducing costs.

Applications:

  • IP Cameras
  • VoIP Phones
  • Wireless Access Points
  • Network Routers and Switches
  • Industrial Automation Equipment

Features:

  • IEEE 802.3af/at/bt compliant
  • Four independent PoE ports
  • Automatic detection and classification of powered devices (PD)
  • Programmable power allocation
  • Overload and short-circuit protection on each port
  • LED indicators for port status and diagnostics
  • Advanced power management features

Benefits:

  • Simplified Installation: Eliminates the need for separate power cables and outlets, reducing installation time and costs.
  • Cost Savings: Reduces the overall cost of network infrastructure by eliminating the need for dedicated power supplies.
  • Increased Flexibility: Allows for easy deployment and relocation of devices without requiring electrical infrastructure modifications.
  • Improved Reliability: Centralized power management ensures stable and reliable power delivery to connected devices.
  • Enhanced Safety: Built-in protection features prevent damage to both the power source and connected devices.

The PD69104B1FILQ is a highly integrated solution for Power over Ethernet applications, simplifying the design and implementation of PoE-enabled devices. The automatic PD detection and classification feature ensures compatibility with a wide range of PoE devices. Microsemi Corporation is a reputable manufacturer of PoE solutions, known for their reliability and performance. The programmable power allocation feature allows for optimizing power delivery based on the needs of the connected devices. The overload and short-circuit protection on each port enhances the safety and reliability of the PoE system. The comprehensive LED indicators provide valuable diagnostic information, simplifying troubleshooting and maintenance. Its advanced power management capabilities contribute to overall system efficiency and reduce energy consumption.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess