EN
  • EN
  • DE

SG1526BJ-883B

Part No SG1526BJ-883B
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/FLYBACK 18JDIP / Voltage Mode PWM Controller 100mA 500kHz 18-Pin CDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series Military, MIL-STD-883
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Flyback
Number of Outputs 2
Output Phases 1
Supply Voltage 8 V ~ 35 V
Frequency - Switching 1Hz ~ 500kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Reset, Soft Start
Operating Temperature Range -55°C ~ 125°C (TJ)
Package 18-CDIP (0.300", 7.62mm)
Manufacturer Package 18-CDIP
Win Source Part Number 794169-SG1526BJ-883B
Popularity Medium
Supply and Demand Status Limited
Family Name SG1526B
Introduction Date June 18, 1997
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SG1526BJ-883B CAD Model

Description

The SG1526BJ-883B is a step-down/step-up DC-DC switching controller, manufactured by Microsemi Corporation.

  • Package: 18-CDIP (0.300", 7.62mm)
  • Standard Package: 2,500
  • Output Configuration: Positive
  • Topology: Buck/Flyback
  • Switching Frequency: 1Hz ~ 500kHz
  • Control Features: Enable, Reset, Soft Start
  • Synchronous Rectifier: Yes
  • Operating Temperature: -55°C to 125°C (TJ)
  • Operating Supply Voltage: 8 V ~ 35 V
  • Outputs: Two

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess