EN
  • EN
  • DE

SG7805AIG/883B

Part No SG7805AIG/883B
Manufacturer Microsemi Corporation
Description POSITIVE FIXED VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1248421-SG7805AIG/883B
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG7805AIG/883B CAD Model

Description

The SG7805AIG/883B is a high-reliability 5V positive voltage regulator manufactured by Microsemi Corporation. It is designed to provide a stable and regulated 5V output voltage from a higher input voltage. The /883B designation indicates that it is manufactured and tested to meet stringent military standards, making it suitable for demanding applications in harsh environments.

Applications:

  • Military and Aerospace Systems: Powering critical components in military and aerospace applications.
  • Industrial Control Systems: Providing stable voltage for sensitive circuits in industrial environments.
  • Medical Equipment: Used in medical devices where high reliability and stable power are essential.
  • Avionics Systems: Powering electronic systems in aircraft.
  • High-Reliability Power Supplies: Providing regulated 5V output in power supplies designed for critical applications.

Features:

  • 5V Output Voltage: Provides a fixed 5V output voltage.
  • Positive Voltage Regulator: Regulates positive input voltages.
  • High Reliability: Manufactured and tested to meet military standards.
  • Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Thermal Overload Protection: Protects the regulator from overheating.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.

Benefits:

  • Stable Output Voltage: Provides a stable and regulated 5V output voltage, ensuring proper operation of connected circuits.
  • High Reliability: Meets military standards for reliability and performance in harsh environments.
  • Protection Features: Short circuit and thermal overload protection enhance the robustness and longevity of the regulator.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, simplifying power supply design.
  • Ease of Use: Simple to implement and requires minimal external components.

The SG7805AIG/883B is typically used in applications where a reliable and stable 5V power supply is critical. It is often used in conjunction with decoupling capacitors to improve stability and reduce noise. The regulator is packaged in a hermetically sealed package for increased protection against environmental factors. The datasheet provides detailed information on operating temperature range, input voltage range, and output current capabilities. The /883B designation signifies compliance with MIL-STD-883, ensuring high quality and reliability.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $249.9628 $249.9628
2+ $224.1047 $448.2094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess