EN
  • EN
  • DE

SK33BE3/TR13

Part No SK33BE3/TR13
Manufacturer Microsemi Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 3A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 30 V
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Operating Temperature - Junction -55°C ~ 125°C;5;9;7;10;8;3;4;2;1;1528;785;5318;4530;118;516;4727;4817;1514;5744;641;31;4878;4386;2439;5272;600039;5700;2832;3584;1242;3383;4786;600026;480;602032;4024;448;4084;238;5044;478;4004;18;4491;1214;1465;600425;353;150;278;600066;14;600049;1727;3372;602373;5042;954;568;488;10;9;3757;277;4237;596;835;2312;5403;2516;1833;20;846;1261;4076;600057;602055;1560;600;172;5399;1655;666;1568;497;2616;1801;844;893;264;602064;2679;1102;600277;112;751;742;1740;1697;13;818;0;14282;122889;105838;126830;126829;46774;124430;124431;126626;105834;35609;105764;105826;106277;97408;119831;106278;97409;119833;100066;120242;49885;101429;96096;96094;105853;96095;119835;131675;80082;80083;80084;80085;80086;35039;88821;101467;102684;75214;58762;63449;82135;47202;104609;80425;25843;33174;95269;95270;91098;126430;126431;126432;52929;95967;58;120156;60233;49746;119259;49511;67817;60859;105849;127104;15837;31842;39344;31834;16495;105353;104356;13031;81268;56436;120241;95076;120240;105843;105840;16496;16492;16493;35757;16491;87757;127093;91100;14343;16453;91052;120267;98254;100008;3778;89290;15828;92591;53445;1058;27095;15544;107862;82079;59341;107868;107857;107853;107856;107859;82110;82081;15105;7379;28486;53302;105845;107858;107864;107865;107860;107866;107869;107854;46357;107863;107861;107855;122638;122639;122637;123742;123743;123745;123746;123747;123748;123749;126627;4066;19042;107867;256;126628;110734;93094;114786;1293;126629;126630;52906;8899;91099;76951;6542;31832;54619;18827;104742;3933;82035;81410;43377;19353;14208;31018;120239;31563;16452;58349;106477;31564;47721;44152;51530;16494;119890;21716;29796;62;61;3;258;2;243;804;250;4;1;17;6;0;2;4;7;1;1;317106;346646;400378;400397;729988;494011;407938;408009;409284;3 V;4 V;5 V;6 V;8 V;10 V;12 V;14 V;15 V;16 V;17 V;18 V;20 V;23 V;25 V;29 V;30 V;32 V;35 V;40 V;45 V;50 V;55 V;60 V;65 V;70 V;75 V;80 V;85 V;90 V;100 V;110 V;120 V;125 V;130 V;135 V;140 V;150 V;160 V;165 V;170 V;175 V;180 V;200 V;220 V;225 V;240 V;250 V;270 V;300 V;325 V;350 V;360 V;400 V;430 V;440 V;450 V;480 V;500 V;520 V;530 V;600 V;625 V;650 V;660 V;680 V;700 V;720 V;750 V;800 V;880 V;900 V;990 V;1000 V;1 kV;1100 V;1200 V;1.2 kV;1250 V;1300 V;1400 V;1500 V;1600 V;1650 V;1700 V;1750 V;1800 V;1900 V;2000 V;2100 V;2200 V;2400 V;2500 V;2600 V;2700 V;2800 V;2880 V;3000 V;3200 V;3300 V;3500 V;3600 V;4000 V;4200 V;4400 V;4500 V;4600 V;4800 V;5000 V;5800 V;6000 V;6200 V;6500 V;6800 V;7200 V;7500 V;8000 V;8500 V;9000 V;10000 V;12000 V;12500 V;14000 V;15000 V;16000 V;18000 V;20000 V;22500 V;24000 V;25000 V;30000 V;37500 V;45000 V;48000 V;66000 V;80000 V;96000 V;100000 V;200000 V;120434;202093;248598;73564;103105;143056;184068;190347;194544;214789;238101;273824;277984;287296;300983;68833;77305;84053;85651;90063;94574;100303;101622;111480;114509;140417;145788;148508;156931;166672;182276;187878;189605;192956;195776;199372;213257;218536;221268;236734;239158;240181;245515;255853;272951;277416;286223;290791;299155;119750;45559;44905;48377;47316;50900;52811;55041;54739;57433;57270;59233;58661;60917;62729;167594;125070;124592;126714;128475;129867;131531;133408;134598;136004;137268;201594;201620;171884;172893;173964;174961;176074;177265;178265;179055;180027;227192;205348;206055;206804;207449;208238;209270;210111;210682;211368;247706;231377;231905;232316;232867;233467;266261;251514;252046;252477;252962;280708;269278;269611;270408;271036;271325;293724;284426;285026;304899;296316;297045;297321;297665;297915;72441;72471;65044;65247;79867;75467;75954;76196;76607;86826;82045;82660;
Ultra Librarian 3D Model Ultra Librarian SK33BE3/TR13 CAD Model

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess