EN
  • EN
  • DE
  • IT

SM16LC08C

Part No SM16LC08C
Manufacturer Microsemi Corporation
Description TVSarray  Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1250805-SM16LC08C
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM16LC08C CAD Model

Description

The SM16LC08C is a transient voltage suppressor (TVS) diode array manufactured by Microsemi Corporation. It is designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device is commonly used to safeguard data lines, I/O interfaces, and power supplies in various applications.

Applications:

  • Data Lines Protection: Safeguards data lines in computers, servers, and networking equipment.
  • I/O Interface Protection: Protects I/O ports from ESD and surge events.
  • Power Supply Protection: Provides overvoltage protection for power supplies.
  • Medical Equipment: Protects sensitive medical devices from electrical transients.
  • Industrial Control Systems: Guards industrial control systems from voltage surges and ESD.

Features:

  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit during a transient event.
  • Fast Response Time: Quickly clamps the voltage to a safe level.
  • Low Capacitance: Minimizes signal distortion and insertion loss.
  • Multi-Line Protection: Protects multiple lines with a single device.
  • Small Package Size: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Improved System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents system failures caused by ESD and surge events.
  • Lower Repair Costs: Minimizes the need for costly repairs due to component damage.
  • Enhanced Safety: Protects users and equipment from electrical hazards.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The SM16LC08C typically consists of multiple TVS diodes arranged in an array, each designed to clamp the voltage on a specific line. The device is typically packaged in a small surface-mount package, such as an SOIC or SOT. The clamping voltage and capacitance are key parameters to consider when selecting a TVS diode array. The datasheet provides detailed specifications for these parameters, as well as information on the device's surge handling capability.

Important parameters to consider include the peak pulse power, clamping voltage, and capacitance. Proper PCB layout techniques are crucial for minimizing inductance and ensuring effective transient suppression. The TVS diode array should be placed as close as possible to the protected circuit to minimize the length of the traces.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5177 $77.5177
3+ $63.6050 $190.8150
4+ $61.6168 $246.4672
5+ $59.6298 $298.1490
6+ $57.6415 $345.8490
8+ $51.6794 $413.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess