EN
  • EN
  • DE
  • IT

SM16LC24

Part No SM16LC24
Manufacturer Microsemi Corporation
Description TVSarray  Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1250808-SM16LC24
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM16LC24 CAD Model

Description

The SM16LC24 is a Transient Voltage Suppressor (TVS) diode manufactured by Microsemi Corporation. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching.

Applications

  • Data Lines Protection: Protects data communication lines from ESD and surge events.
  • Power Supply Protection: Safeguards power supplies from overvoltage transients.
  • Industrial Equipment: Protects industrial control systems and automation equipment from voltage surges.
  • Automotive Electronics: Used in automotive systems to protect against transient voltages in various electronic modules.

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast Response Time: Quickly responds to transient events, protecting sensitive components.
  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Leakage Current: Minimizes power consumption and improves system efficiency.
  • RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Enhanced System Reliability: Protects against voltage transients, extending the lifespan of electronic equipment.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Improved Safety: Safeguards electronic systems from overvoltage conditions, enhancing overall safety.
  • Cost-Effective Protection: Provides a cost-efficient solution for transient voltage suppression.
  • Compact Size: Allows for easy integration into various electronic designs.

Additional Details

The SM16LC24 has a standoff voltage of 24V and a clamping voltage that is specified under certain surge current conditions. The device is designed to handle a specific peak pulse power dissipation, which is a key parameter for determining its surge handling capability. The SM16LC24 is commonly available in surface mount packages, making it suitable for automated assembly processes.

This TVS diode is particularly useful in applications where sensitive electronic components are exposed to potential transient voltage events. Proper selection and placement of the TVS diode are essential to ensure effective protection. It is also important to consider the specific surge requirements of the application when selecting the appropriate TVS diode.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess