EN
  • EN
  • DE
  • IT

SM16LC24C

Part No SM16LC24C
Manufacturer Microsemi Corporation
Description TVSarray  Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1250809-SM16LC24C
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM16LC24C CAD Model

Description

The SM16LC24C is a Transient Voltage Suppressor (TVS) diode array manufactured by Microsemi Corporation. This device is specifically designed to protect sensitive electronic components from voltage transients induced by lightning surges and other transient voltage events. It's commonly used in communication and data line protection applications.

Applications:

  • Communication Lines Protection
  • Data Lines Protection
  • RS-485 Interfaces
  • Industrial Control Equipment
  • Telecommunications Equipment
  • Networking Equipment

Features:

  • Low Clamping Voltage: Minimizes stress on protected components during surge events.
  • High Surge Current Capability: Withstands high surge currents without degradation.
  • Fast Response Time: Quickly clamps transient voltages.
  • Low Capacitance: Preserves signal integrity in high-speed data lines.
  • Bidirectional Protection: Provides protection against both positive and negative transients.

Benefits:

  • Improved System Reliability: Protects against surge-related damage, reducing downtime and repair costs.
  • Enhanced Signal Integrity: Low capacitance ensures minimal signal distortion in data lines.
  • Cost-Effective Protection: Provides a reliable and affordable surge protection solution.
  • Simplified Design: Easy to implement in various applications.
  • Compliance with Industry Standards: Meets relevant surge protection standards.

Additional Details:

The SM16LC24C provides bidirectional protection, making it suitable for protecting lines where the polarity of the signal is not fixed. It features a fast response time, quickly clamping transient voltages to a safe level. Specific electrical characteristics, such as clamping voltage, surge current rating, and capacitance, are detailed in the product datasheet. The device's robust construction ensures reliable performance in harsh environments.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess