EN
  • EN
  • DE

SP5655CS/KG/MPAD

Part No SP5655CS/KG/MPAD
Manufacturer Microsemi Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 337364-SP5655CS/KG/MPAD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP5655CS/KG/MPAD CAD Model

Description

The SP5655CS/KG/MPAD is a high-performance integrated circuit from Microsemi Corporation, designed for a range of signal processing applications. This device offers a blend of precision and efficiency, making it suitable for demanding environments.

Applications:

  • Radar Systems
  • Communication Systems
  • Medical Imaging Equipment
  • Industrial Control Systems
  • Avionics

Features:

  • High-Speed Operation: Enables real-time signal processing.
  • Low Power Consumption: Minimizes energy usage and heat dissipation.
  • Integrated Functionality: Reduces the need for external components, simplifying system design.
  • Robust Design: Ensures reliable performance in harsh environments.
  • Precision Signal Conditioning: Provides accurate signal processing.

Benefits:

  • Improved System Performance: Enhances the overall efficiency of the application.
  • Reduced System Cost: Lowers the bill of materials by integrating multiple functions.
  • Increased System Reliability: Provides dependable operation even under demanding conditions.
  • Simplified System Design: Simplifies integration and reduces development time.
  • Energy Efficiency: Reduces operating costs and minimizes environmental impact.

The SP5655CS/KG/MPAD's high-speed operation makes it ideal for applications requiring real-time processing, such as radar and communication systems. Its low power consumption ensures efficient operation, reducing both energy costs and heat generation. The integrated functionality minimizes the need for external components, reducing system complexity and cost. This device's robust design ensures reliable performance even in harsh environments, making it suitable for industrial and avionics applications. Furthermore, its precision signal conditioning capabilities guarantee accurate signal processing, which is critical for applications like medical imaging. The device's packaging is designed for ease of integration and thermal management.

You May Also Be Interested in

Panjit
Lowest to $6.9300
Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess