The S-29330AFJA-TB is a voltage detector IC produced by SII Semiconductor Corporation. It functions by monitoring the voltage level of a power supply and triggering a reset signal when the voltage drops below a pre-determined threshold. This prevents malfunctions and ensures the stability of electronic circuits, particularly microcontrollers and other sensitive components. The 'TB' suffix likely denotes a specific feature, such as a built-in delay timer.
Applications
- Microcontroller and Microprocessor Reset
- Power Supply Monitoring
- Battery Management Systems
- Embedded Systems
- Industrial Automation
Features
- High-Precision Voltage Detection
- Ultra-Low Current Consumption
- Compact SOT-25A Package
- Hysteresis Characteristics
- Built-in Delay Circuit (TB variant)
Benefits
- Ensures Reliable System Operation
- Prolongs Battery Life in Portable Devices
- Reduces System Downtime
- Simplifies Circuit Design
- Improves Overall System Stability
The S-29330AFJA-TB is designed for precise voltage detection and provides a reliable reset signal to prevent system crashes due to undervoltage. Its ultra-low current consumption makes it suitable for use in battery-powered devices where power efficiency is crucial. The compact SOT-25A package enables its integration into small electronic devices. The hysteresis characteristic prevents false reset triggers caused by minor voltage fluctuations. The 'TB' variant incorporates a built-in delay circuit which holds the reset signal for a specific duration, allowing the microcontroller to properly initialize.
Technical Specifications: Key specifications include the detection voltage threshold, operating temperature range, supply voltage range, output voltage levels, and delay time (if applicable). Refer to the manufacturer's datasheet for precise values. Package type: SOT-25A. Output type: N-channel open drain.