EN
  • EN
  • DE

UC1845AY

Part No UC1845AY
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 8CDIP / Current Mode PWM Controller 5V 1A 500kHz 8-Pin CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Series Military, MIL-STD-883B
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 500kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Operating Temperature Range -55°C ~ 125°C (TA)
Win Source Part Number 798640-UC1845AY
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name UC1845A
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian UC1845AY CAD Model

Description

The UC1845AY is a high-performance current-mode PWM (Pulse Width Modulation) controller from Microsemi Corporation, designed for off-line and DC-to-DC converter applications. It provides the necessary features to implement a robust and efficient power supply with minimal external components. The UC1845AY offers enhanced performance and improved functionality compared to earlier generations of PWM controllers.

Applications:

  • Off-line power supplies
  • DC-DC converters
  • Battery chargers
  • Uninterruptible power supplies (UPS)
  • Power inverters

Features:

  • Current-mode control for improved line regulation and transient response
  • Automatic feed-forward compensation
  • Trimmed oscillator for precise duty cycle control
  • Undervoltage lockout (UVLO) with hysteresis
  • Overcurrent protection (OCP) with cycle-by-cycle current limiting
  • Output drive capability of up to 1A
  • Low start-up current

Benefits:

  • Improved power supply performance: Current-mode control provides excellent line regulation and transient response, ensuring a stable output voltage under varying input and load conditions.
  • Simplified design: Automatic feed-forward compensation simplifies the design of the feedback loop, reducing the need for external compensation components.
  • Precise duty cycle control: The trimmed oscillator ensures accurate duty cycle control, resulting in improved efficiency and reduced output ripple.
  • Enhanced system reliability: Undervoltage lockout and overcurrent protection prevent damage to the power supply and load in the event of abnormal operating conditions.
  • High output drive capability: The output drive capability of up to 1A allows for driving a wide range of MOSFETs.
  • Reduced power consumption: Low start-up current reduces power consumption during start-up.

Additional Details:

The UC1845AY typically operates from a supply voltage of 10V to 30V. It is commonly packaged in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. The switching frequency is typically set by an external resistor and capacitor. The UC1845AY also includes a soft-start function to limit inrush current during start-up. Consult the Microsemi datasheet for complete specifications and design guidelines.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess