EN
  • EN
  • DE

UC3843ADM

Part No UC3843ADM
Manufacturer Microsemi Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 30 V
Frequency - Switching 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Operating Temperature 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 053184-UC3843ADM
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian UC3843ADM CAD Model

Description

The UC3843ADM is a high-performance, fixed-frequency current-mode PWM controller IC manufactured by Microsemi Corporation. It is designed for use in offline and DC-to-DC converter applications where high efficiency, low component count, and reliable operation are required. The UC3843ADM incorporates features such as a trimmed oscillator, precise duty cycle control, and comprehensive protection circuitry, making it suitable for a wide range of power supply designs.

Applications:

  • Offline power supplies: Used in AC-DC adapters and chargers.
  • DC-DC converters: Employed in various voltage regulation circuits.
  • Battery chargers: Suitable for charging various types of batteries.
  • Uninterruptible power supplies (UPS): Provides backup power in critical applications.
  • Industrial power supplies: Powers industrial equipment and machinery.

Features:

  • Low startup current: Reduces power consumption during startup.
  • Current-mode control: Offers inherent line feedforward and pulse-by-pulse current limiting.
  • Trimmed oscillator for precise duty cycle control: Ensures accurate and stable operation.
  • Automatic feed-forward compensation: Improves line regulation performance.
  • Under-voltage lockout (UVLO) with hysteresis: Prevents operation at low input voltages.
  • Overcurrent protection (OCP): Protects the circuit from excessive current.
  • Overvoltage protection (OVP): Protects the circuit from excessive voltage.
  • Totem pole output driver: Provides high current drive capability for MOSFETs.

Benefits:

  • High efficiency: Current-mode control and optimized design minimize power losses.
  • Simplified design: Integrated features reduce external component count.
  • Improved reliability: Comprehensive protection circuitry enhances circuit robustness.
  • Stable operation: Trimmed oscillator and automatic feed-forward compensation ensure consistent performance.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details:

The UC3843ADM utilizes a fixed-frequency, current-mode PWM control scheme. The switching frequency is determined by external timing components. The device integrates an error amplifier, PWM comparator, and output driver to generate the PWM signal. The current-mode control provides inherent line feedforward, improving the power supply's response to input voltage variations. The UC3843ADM also includes pulse-by-pulse current limiting, which protects the power switch from overcurrent conditions. The under-voltage lockout (UVLO) circuit prevents the device from operating until the input voltage reaches a specified threshold. The totem pole output driver provides a high current drive capability, enabling it to directly drive a power MOSFET. The device is typically available in a variety of packages, including DIP and SOIC.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0813 $62.4390
70+ $1.7071 $119.4970
105+ $1.6540 $173.6700
145+ $1.6008 $232.1160
190+ $1.5477 $294.0630
250+ $1.3872 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess