EN
  • EN
  • DE

ZL30110LDG1

Part No ZL30110LDG1
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC DPLL RATE CONVERSION 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tray
Status Active
Main Purpose Telecom
Input LVCMOS, Crystal
Output LVCMOS
Number of Circuits 1
Maximum Input Frequency 100MHz
Supply Voltage - Operating 3.1 V to 3.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 044103-ZL30110LDG1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30110LDG1 CAD Model

Description

The Microsemi Corporation 044103-ZL30110LDG1 is an integrated circuit that is used in telecom applications.

  • Circuits: Single circuit
  • Mounting: SMD (SMT) technology
  • Input Options: LVCMOS and crystal
  • Output: LVCMOS
  • Temperature Range: -40°C to 85°C
  • Case: 32-QFN (5x5)
  • Supply Voltage: 3.1 V to 3.5 V
  • Input Frequency (Max): 100MHz
  • Supply and Demand Status: Limited

You May Also Be Interested in

Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess