EN
  • EN
  • DE

ZL30121GGGV2

Part No ZL30121GGGV2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 100CABGA / Clock Generator 0.008MHz to 77.76MHz-IN 77.76MHz-OUT 100-Pin CABGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
Part Status Obsolete(EOL)
PLL Yes
Main Purpose SONET/SDH, Stratum
Input LVCMOS
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-FBGA
Manufacturer Package 100-CABGA (9x9)
Win Source Part Number 800334-ZL30121GGGV2
Popularity Medium
Supply and Demand Status Limited
Family Name ZL30121
Introduction Date May 07, 2007
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZL30121GGGV2 CAD Model

Description

The Microsemi Corporation ZL30121GGGV2 is an integrated circuit that comes with a 100-FBGA package.

  • Maximum Frequency: 622.08MHz
  • Circuits: One
  • Input: LVCMOS
  • Output: LVCMOS/LVPECL
  • PLL: Yes
  • Applications: SONET/SDH and Stratum
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete
  • Supply and Demand: Limited

You May Also Be Interested in

Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess