EN
  • EN
  • DE

ZL30156WC

Part No ZL30156WC
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Microsemi Corporation
Win Source Part Number 417849-ZL30156WC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30156WC CAD Model

Description

The ZL30156WC is a highly integrated timing and synchronization device from Microsemi Corporation (now Microchip Technology). It is designed for applications requiring precise and stable timing, such as networking and telecommunications equipment.

Applications:

  • Synchronous Ethernet (SyncE): Used in SyncE equipment to provide accurate clock synchronization across the network.
  • IEEE 1588 Precision Time Protocol (PTP): Enables PTP implementations for precise time synchronization in packet-based networks.
  • Optical Transport Networks (OTN): Supports timing requirements for OTN infrastructure to ensure reliable data transmission.
  • Wireless Base Stations: Provides timing references for base stations, ensuring proper synchronization of RF signals.
  • Data Centers: Used in data centers to synchronize servers and network devices for improved performance and reliability.

Features:

  • Multiple Clock Inputs: Accepts multiple clock input references for redundancy and improved reliability.
  • Clock Generation: Generates a variety of output clock signals with programmable frequencies.
  • Clock Monitoring: Monitors the health and performance of input and output clocks.
  • Holdover: Maintains accurate timing during periods when input clock references are unavailable.
  • Jitter Attenuation: Reduces jitter on output clocks to improve signal quality.
  • Synchronization Algorithms: Implements advanced synchronization algorithms to ensure accurate and stable timing.
  • Management Interface: Provides an interface for configuration, monitoring, and control.

Benefits:

  • Improved Network Performance: Enables higher network performance through precise clock synchronization.
  • Increased Reliability: Improves network reliability by providing redundant clock references and holdover capabilities.
  • Reduced Downtime: Minimizes network downtime by maintaining accurate timing even during clock source failures.
  • Simplified Management: Simplifies network management through a centralized timing and synchronization solution.
  • Standards Compliance: Ensures compliance with industry standards for timing and synchronization.

Additional Details:

The ZL30156WC typically incorporates features like digital phase-locked loops (DPLLs), digitally controlled oscillators (DCOs), and advanced filtering techniques. Specific technical specifications and configuration options can be found in the Microsemi (Microchip Technology) datasheet for this part number.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess