EN
  • EN
  • DE

ZL30237GGG2

Part No ZL30237GGG2
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Description IC CLK GEN NCO UNIV 2CH 100LBGA / Clock Generator 1Clock Inputs 100-Pin CABGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tray
PLL No
Main Purpose Ethernet, Fibre Channel, Memory, PCI Express (PCIe)
Input Clock, Crystal
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-LBGA
Manufacturer Package 100-LBGA (11x11)
Win Source Part Number 800347-ZL30237GGG2
Popularity Medium
Supply and Demand Status Limited
Quantity per package 168
Family Name ZL30237
Introduction Date October 23, 2008
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ZL30237GGG2 CAD Model

Description

The Microsemi Corporation electronic component is a ZL30237GGG2 integrated circuit with a 100-LBGA (11x11) package.

  • Maximum Frequency: 750MHz
  • Circuits: 1
  • Operating Temperature Range: -40°C ~ 85°C
  • Applications: Ethernet, Fibre Channel, Memory, and PCI Express (PCIe)
  • Win Source Part Number: 800347-ZL30237GGG2

You May Also Be Interested in

Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 4 OUTPUT PCIE GEN2
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
NXP / Nexperia
IC FREQUENCY GENERATOR 24HVQFN
Need more? Email Us
Microchip Technology
IC CLK DATA REC SDH 208MBPS
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 24MLF
Lowest to $1.3971
Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4093 $64.8186
5+ $26.5916 $132.9580
7+ $25.7611 $180.3277
10+ $24.9295 $249.2950
12+ $24.0991 $289.1892
17+ $21.6066 $367.3122
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess