EN
  • EN
  • DE

ZL30402/QCC

Part No ZL30402/QCC
Manufacturer Microsemi Corporation
Catalog Clock/Timing - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Microsemi Corporation
Win Source Part Number 417851-ZL30402/QCC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30402/QCC CAD Model

Description

The ZL30402/QCC is a highly integrated timing synchronization device from Microsemi Corporation (now Microchip Technology). It's designed to provide precise and reliable clock signals for a variety of applications, especially in networking and telecommunications infrastructure.

Applications:

  • Synchronous Ethernet (SyncE): Provides timing signals that meet the stringent requirements of SyncE networks.
  • IEEE 1588 Precision Time Protocol (PTP): Supports PTP implementations, acting as a key component in grandmaster or boundary clocks.
  • OTN (Optical Transport Network): Used in OTN equipment to ensure accurate synchronization across the network.
  • Wireless Base Stations: Delivers the necessary timing references for wireless base stations, enabling accurate synchronization.
  • Data Centers: Facilitates accurate time synchronization for servers and network equipment in data centers.

Features:

  • Multiple Clock Inputs: Accepts multiple input clock references for redundancy and increased reliability.
  • Clock Generation: Generates various output clock signals, allowing for flexible clock distribution.
  • Clock Monitoring: Continuously monitors the health and performance of both input and output clocks.
  • Holdover Capability: Maintains accurate timing even when input clock references are temporarily unavailable.
  • Jitter Attenuation: Significantly reduces jitter and wander on output clocks.
  • Synchronization Algorithms: Employs advanced synchronization algorithms to achieve highly accurate and stable timing.
  • Management Interface: Provides a user-friendly interface for easy configuration, monitoring, and control.

Benefits:

  • Improved Network Performance: Enables higher network throughput and efficiency through accurate synchronization.
  • Increased Network Reliability: Enhances network robustness through redundant clock references and holdover functionality.
  • Reduced Operational Costs: Minimizes downtime and simplifies maintenance due to improved timing stability.
  • Simplified Network Management: Streamlines network administration through a centralized timing and synchronization solution.
  • Standards Compliance: Ensures adherence to industry standards for timing and synchronization.

Additional Details:

The ZL30402/QCC often includes features such as digital phase-locked loops (DPLLs), numerically controlled oscillators (NCOs), and sophisticated filtering mechanisms to achieve high-performance timing. Consult the Microsemi (Microchip Technology) datasheet for specific details on frequency ranges, jitter performance, and configuration options.

You May Also Be Interested in

Skyworks Solutions Inc.
4-OUTPUT, ANY FREQUENCY(<200MHZ)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT
Need more? Email Us
Renesas Electronics America
IC PLL WAN SYNC ETH 2CH 196CABGA
Need more? Email Us
Renesas Electronics America
IC BUFFER 6OUTPUT 1.5V 40MLF
Lowest to $7.6208
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
CLOCK GENERATORS & SUPPORT PRODU
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess