EN
  • EN
  • DE
  • IT

MC10EPT20DT

Part No MC10EPT20DT
Manufacturer MICROSS/On Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TTL/CMOS-PECL 8TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian MC10EPT20DT CAD Model

You May Also Be Interested in

Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 230KBPS SOT23-8
Lowest to $10.2092
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20UCSP
Need more? Email Us
Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC LVL XLTR LV 8MBPS 14-TSSOP
Lowest to $5.9692
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.4281
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3870 $61.9350
12+ $10.1637 $121.9644
18+ $9.8460 $177.2280
24+ $9.5284 $228.6816
31+ $9.2108 $285.5348
41+ $8.2580 $338.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess