EN
  • EN
  • DE
  • IT

MAX13032EETE+TG40

Part No MAX13032EETE+TG40
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators,Level Shifters
Manufacturer Maxim Integrated
Win Source Part Number 310929-MAX13032EETE+TG40
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13032EETE+TG40 CAD Model

Description

Product Overview: MAX13032EETE+TG40 from Maxim Integrated

The MAX13032EETE+TG40 is a high-performance, versatile level translator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is specifically engineered to provide seamless level translation for signals between different voltage domains, making it an essential part of modern electronic systems where interfacing between various logic levels is required.

Key Features

  • Wide Voltage Range: The device supports a broad range of voltage levels from 1.2V to 5.5V, which allows for compatibility with a variety of logic signals and power supplies.
  • Bi-Directional Translation: It offers bi-directional level shifting, meaning that it can translate signals in both directions, from high-to-low and low-to-high voltage domains, without the need for a direction control signal.
  • High-Speed Performance: With its capability to support high-speed signal transmission, the MAX13032EETE+TG40 is suitable for high-frequency applications, ensuring minimal signal delay and reliable communication between devices.
  • Low Quiescent Current: The device is optimized for power-sensitive applications, featuring a low quiescent current that helps to minimize power consumption when the translator is in operation.
  • Robust ESD Protection: The MAX13032EETE+TG40 includes built-in electrostatic discharge (ESD) protection, safeguarding the device against the damaging effects of static electricity and enhancing its durability.

Applications

The versatility of the MAX13032EETE+TG40 makes it suitable for a wide range of applications, including but not limited to:

  • Interfacing between microprocessors/microcontrollers and peripherals with different voltage levels.
  • Signal level translation in multi-voltage systems within consumer electronics, such as smartphones and tablets.
  • Data communication in industrial automation systems where different logic levels are present.
  • Level translation for I/O expansion modules, ensuring compatibility between core logic and added peripherals.

Package and Quality

The MAX13032EETE+TG40 is offered in a compact, surface-mount 16-pin TQFN package, allowing for efficient use of board space in densely packed electronic assemblies. Maxim Integrated is committed to the highest quality standards, and this product is no exception, providing reliable performance in a wide range of environmental conditions.

In summary, the MAX13032EETE+TG40 level translator is an exemplary solution for designers who require a reliable and efficient method to bridge different logic levels within their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Need more? Email Us
Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.3539
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.0033
Maxim Integrated
Voltage Level Translator 2-CH Bidirectional 8-Pin SOT-23 T/R / IC LVL XLTR LV 8MBPS SOT23-8
Lowest to $2.2715
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.4486
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20-WLP
Lowest to $3.0608
Maxim Integrated
IC LEVEL TRANSLATOR 8CH QFN
Lowest to $15.9623
Maxim Integrated
IC TRANSL LOGIC 16-UCSP
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $2.9104

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess